TRIAC Alternistor - Snubberless 700V 20A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 079714-BTA20-700CWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 20A
Current - Non Rep. Surge 50, 60Hz (Itsm): 210A, 200A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
20 A Snubberless™ Triacs Product overview: BTA20-700CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA20-700CWRG can be used for catalog matching and distributor lookup.
TRIAC, 20A, 700V, TO-220AB-3; Peak Repetitive Off State Voltage:700V; On State RMS Current:20A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:210A; Holding Current Max:50mA RoHS Compliant: Yes
TRIAC, SNUBBERLESS TRIAC, 700V V(DRM), 20A I(T)RMS, TO-220AB-3, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRIAC ALTERNISTOR 700V 20A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 497-4168-5-ND | 079714-BTA20-700CWRG | 300-BTA20-700CWRG | 45AC6380 | BTA20-700CWRG | 110293983 | BTA20-700CWRG |
| Product Name | TRIACs | Triacs - BTA20-700CWRG | 20 A Triac | Triac, 20A, 700V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics | Triacs | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220-3 | TO-220; TO-220AB | TO-220-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| VDRM | 700 volts | 700 volts | |||||
| ITSM | 20 amps | ||||||
| IGT | 35 mA | 35 mA |