STMicroelectronics, Inc. TRIACs BTA20-700BWRG

Description
TRIAC Alternistor - Snubberless 700V 20A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 700V 20A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-4167-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 700V 20A Through Hole TO-220

TRIAC Alternistor - Snubberless 700V 20A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
700V 210A Triac
300-BTA20-700BWRG
700V 210A Triac 300-BTA20-700BWRG
TRIAC 700V 210A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA20-700BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 210A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 210A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA20-700BWRG can be used for catalog matching and distributor lookup.

TRIAC 700V 210A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA20-700BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 210A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 210A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA20-700BWRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 1888485P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888485P
TRIACs 1888485P
STMicroelectronics, BTA20-700BWRG

STMicroelectronics, BTA20-700BWRG

Supplier's Site
TRIACs - 1888263 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888263
TRIACs 1888263
STMicroelectronics, BTA20-700BWRG

STMicroelectronics, BTA20-700BWRG

Supplier's Site
TRIACs - 1888485 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888485
TRIACs 1888485
STMicroelectronics, BTA20-700BWRG

STMicroelectronics, BTA20-700BWRG

Supplier's Site
Triacs - BTA20-700BWRG - 201493-BTA20-700BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA20-700BWRG
201493-BTA20-700BWRG
Triacs - BTA20-700BWRG 201493-BTA20-700BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 201493-BTA20-700BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 700V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 20A Current - Non Rep. Surge 50, 60Hz (Itsm): 210A, 200A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 201493-BTA20-700BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 20A
Current - Non Rep. Surge 50, 60Hz (Itsm): 210A, 200A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 20 Amp 700 Volt

Triacs 20 Amp 700 Volt

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA20-700BWRG
Triode/MOS Tube/Transistor >> TRIACs BTA20-700BWRG
75mA 50mA 700V 1个双向可控硅 TO-220AB TRIACs ROHS

75mA 50mA 700V 1个双向可控硅 TO-220AB TRIACs ROHS

Supplier's Site Datasheet
Triac, 700 V, 50 Ma, 20 A, 210 A, 75 Ma, 1.5 V Rohs Compliant Stmicroelectronics - 05X9541 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 700 V, 50 Ma, 20 A, 210 A, 75 Ma, 1.5 V Rohs Compliant Stmicroelectronics
05X9541
Triac, 700 V, 50 Ma, 20 A, 210 A, 75 Ma, 1.5 V Rohs Compliant Stmicroelectronics 05X9541
Triac, 700 V, 50 mA, 20 A, 210 A, 75 mA, 1.5 V RoHS Compliant: Yes

Triac, 700 V, 50 mA, 20 A, 210 A, 75 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA20-700BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA20-700BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA20-700BWRG
TRIAC ALTERNISTOR 700V 20A TO220

TRIAC ALTERNISTOR 700V 20A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number 497-4167-5-ND 300-BTA20-700BWRG 1888485P 1888263 201493-BTA20-700BWRG BTA20-700BWRG BTA20-700BWRG 05X9541 BTA20-700BWRG
Product Name TRIACs 700V 210A Triac TRIACs TRIACs Triacs - BTA20-700BWRG Triacs Triode/MOS Tube/Transistor >> TRIACs Triac, 700 V, 50 Ma, 20 A, 210 A, 75 Ma, 1.5 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 TO-220AB TO-220; TO-220 TO-220; To-220ab TO-220AB TO-220 TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
VRRM 700 volts
Pin Count 3 3
Unlock Full Specs
to access all available technical data