STMicroelectronics 700V Triac BTA20-700B

Description
TRIAC ALTERNISTOR 700V TO220AB Product overview: BTA20-700B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA20-700B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC ALTERNISTOR 700V TO220AB Product overview: BTA20-700B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA20-700B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V Triac
300-BTA20-700B
700V Triac 300-BTA20-700B
TRIAC ALTERNISTOR 700V TO220AB Product overview: BTA20-700B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA20-700B can be used for catalog matching and distributor lookup.

TRIAC ALTERNISTOR 700V TO220AB Product overview: BTA20-700B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA20-700B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BTA20-700B - 201492-BTA20-700B - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA20-700B
201492-BTA20-700B
Triacs - BTA20-700B 201492-BTA20-700B
Manufacturer: STMicroelectronics Win Source Part Number: 201492-BTA20-700B Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 700V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 20A Current - Non Rep. Surge 50, 60Hz (Itsm): 210A, 200A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 201492-BTA20-700B
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 20A
Current - Non Rep. Surge 50, 60Hz (Itsm): 210A, 200A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BTA20-700B 201492-BTA20-700B
Product Name 700V Triac Triacs - BTA20-700B
Package Type Tube/Rail TO-220AB
VDRM 700 volts 700 volts
ITSM 20 amps 20 amps
Unlock Full Specs
to access all available technical data