20 A Snubberless™ Triacs Product overview: BTA20-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA20-600CWRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 079713-BTA20-600CWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 20A
Current - Non Rep. Surge 50, 60Hz (Itsm): 210A, 200A
Triac Type: Alternistor - Snubberless
Family Name: BTA20-600CW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): FT2014MJ00TU; CTA16600B; SM16J48; CTA24-600CW;
Introduction Date: September 01, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Industrial, Lighting
TRIAC Alternistor - Snubberless 600V 20A Through Hole TO-220
TRIAC 600V 20A Snubberless TO-220AB ins.
TRIAC 600V 20A Snubberless TO-220AB ins.
TRIAC 600V 20A Snubberless TO-220AB ins.
Triac, 600 V, 35 mA, 20 A, 210 A, 50 mA, 1.5 V RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V TO220AB
TRIAC, 600 V, 35 MA, ON STATE RMS CURRENT: 20 AMP, NON REPETITIVE ON STATE SURGE PEAK: 210 AMP, CRITICAL RATE OF RISE: 50 A/MICROSECOND. FREE 2 YEAR RADWELL WARRANTY
TRIAC ALTERNISTOR 600V 20A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-BTA20-600CWRG | 079713-BTA20-600CWRG | 497-3390-5-ND | 8292711P | 8292711 | 25M7865 | BTA20-600CWRG | 16461919 | BTA20-600CWRG | BTA20-600CWRG |
| Product Name | 20 A Triac | Triacs - BTA20-600CWRG | TRIACs | TRIACs | TRIACs | Triac, 600 V, 35 Ma, 20 A, 210 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics | TRIACs | Thyristor/SCR/Triac/Diac/Alternistor | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | TO-220AB | TO-220AB | TO-220; TO-220-3 | TO-220; TO-220 | TO-220; To-220ab | TO-220-3 | TO-220-3 | |||
| VRRM | 600 volts | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| VDRM | 600 volts | 600 volts |