TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220
Thyristor Triac 16A 800V TO-220AB Insul.
Thyristor Triac 16A 800V TO-220AB Insul.
Manufacturer: STMicroelectronics
Win Source Part Number: 1155247-BTA16-800CWR
Series: Snubberless
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Family Name: BTA16-800CW
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): CTA16800CW; CTA16-800CW; CTA16-800CWPT;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
TRIAC ALTERNISTOR 800V TO220AB
TRIAC ALTERNISTOR 800V 16A TO220
TRIAC, 800V, 16A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 497-4166-5-ND | 7142596 | 1657575 | 1155247-BTA16-800CWRG | BTA16-800CWRG | BTA16-800CWRG | 98Y2125 | BTA16-800CWRG |
| Product Name | TRIACs | TRIACs | TRIACs | Triacs - BTA16-800CWRG | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 800V, 16A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Triacs |
| Package Type | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220 | TO-220-3 | TO-220-3 | TO-220-3 | TO-220; TO-220AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Pin Count | 3 | 3 | ||||||
| VDRM | 800 volts | 800 volts | 800 volts |