STMicroelectronics, Inc. TRIACs BTA16-800BRG

Description
Thyristor Triac 16A 800V TO-220AB Insul.
Request a Quote Datasheet
Description
Thyristor Triac 16A 800V TO-220AB Insul.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 7142592 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142592
TRIACs 7142592
Thyristor Triac 16A 800V TO-220AB Insul.

Thyristor Triac 16A 800V TO-220AB Insul.

Supplier's Site
TRIACs - 1024083 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1024083
TRIACs 1024083
Thyristor Triac 16A 800V TO-220AB Insul.

Thyristor Triac 16A 800V TO-220AB Insul.

Supplier's Site
TRIACs - 7142592P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142592P
TRIACs 7142592P
Thyristor Triac 16A 800V TO-220AB Insul.

Thyristor Triac 16A 800V TO-220AB Insul.

Supplier's Site
Triacs - BTA16-800BRG - 049772-BTA16-800BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA16-800BRG
049772-BTA16-800BRG
Triacs - BTA16-800BRG 049772-BTA16-800BRG
Manufacturer: STMicroelectronics Win Source Part Number: 049772-BTA16-800BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 049772-BTA16-800BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-2408-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 16A Through Hole TO-220

TRIAC Standard 800V 16A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
800V 168A Triac
300-BTA16-800BRG
800V 168A Triac 300-BTA16-800BRG
TRIAC 800V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-800BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-800BRG can be used for catalog matching and distributor lookup.

TRIAC 800V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-800BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-800BRG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA16-800BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA16-800BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA16-800BRG
TRIAC 800V 16A TO220

TRIAC 800V 16A TO220

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA16-800BRG
Triode/MOS Tube/Transistor >> TRIACs BTA16-800BRG
TO-220 TRIACs ROHS

TO-220 TRIACs ROHS

Supplier's Site Datasheet
TRIAC 800V 16A TO220AB

TRIAC 800V 16A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 16 Amp 800 Volt

Triacs 16 Amp 800 Volt

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 16461915 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461915
Thyristor/SCR/Triac/Diac/Alternistor 16461915
(PRICE/EACH), AID THYRISTOR TRIAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), AID THYRISTOR TRIAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Triac, 800 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics - 76K1275 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics
76K1275
Triac, 800 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics 76K1275
Triac, 800 V, 50 mA, 16 A, 160 A, 50 mA, 1.5 V RoHS Compliant: Yes

Triac, 800 V, 50 mA, 16 A, 160 A, 50 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number 7142592 7142592P 049772-BTA16-800BRG 497-2408-ND 300-BTA16-800BRG BTA16-800BRG BTA16-800BRG BTA16-800BRG BTA16-800BRG 16461915 76K1275
Product Name TRIACs TRIACs Triacs - BTA16-800BRG TRIACs 800V 168A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triode/MOS Tube/Transistor >> TRIACs TRIACs Triacs Thyristor/SCR/Triac/Diac/Alternistor Triac, 800 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Package Type TO-220; To-220ab TO-220; TO-220 TO-220AB TO-220; TO-220-3 TO-220AB TO-220-3 TO-220 TO-220-3
Pin Count 3 3
VDRM 800 volts 800 volts
ITSM 16 amps
Unlock Full Specs
to access all available technical data