STMicroelectronics, Inc. 600V 168A Triac BTA16-600SWRG

Description
TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-600SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600SWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-600SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600SWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 168A Triac
300-BTA16-600SWRG
600V 168A Triac 300-BTA16-600SWRG
TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-600SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600SWRG can be used for catalog matching and distributor lookup.

TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-600SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600SWRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA16-600SWRG - 037669-BTA16-600SWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA16-600SWRG
037669-BTA16-600SWRG
Triacs - BTA16-600SWRG 037669-BTA16-600SWRG
Manufacturer: STMicroelectronics Win Source Part Number: 037669-BTA16-600SWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037669-BTA16-600SWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 8290642P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8290642P
TRIACs 8290642P
TRIAC 600V 16A Logic Level TO-220AB ins.

TRIAC 600V 16A Logic Level TO-220AB ins.

Supplier's Site
TRIACs - 8290642 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8290642
TRIACs 8290642
TRIAC 600V 16A Logic Level TO-220AB ins.

TRIAC 600V 16A Logic Level TO-220AB ins.

Supplier's Site
TRIACs - 1459666 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1459666
TRIACs 1459666
TRIAC 600V 16A Logic Level TO-220AB ins.

TRIAC 600V 16A Logic Level TO-220AB ins.

Supplier's Site
TRIACs - 497-BTA16-600SWRG-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 16A Through Hole TO-220

TRIAC Logic - Sensitive Gate 600V 16A Through Hole TO-220

Buy Now Datasheet
Triac, 600 V, 10 Ma, 16 A, 160 A, 15 Ma, 1.3 V Rohs Compliant Stmicroelectronics - 25M7864 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 10 Ma, 16 A, 160 A, 15 Ma, 1.3 V Rohs Compliant Stmicroelectronics
25M7864
Triac, 600 V, 10 Ma, 16 A, 160 A, 15 Ma, 1.3 V Rohs Compliant Stmicroelectronics 25M7864
Triac, 600 V, 10 mA, 16 A, 160 A, 15 mA, 1.3 V RoHS Compliant: Yes

Triac, 600 V, 10 mA, 16 A, 160 A, 15 mA, 1.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC SENS GATE 600V 16A TO220AB

TRIAC SENS GATE 600V 16A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 16 Amp 600 Volt

Triacs 16 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA16-600SWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA16-600SWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA16-600SWRG
TRIAC SENS GATE 600V 16A TO220

TRIAC SENS GATE 600V 16A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number 300-BTA16-600SWRG 037669-BTA16-600SWRG 8290642P 8290642 497-BTA16-600SWRG-ND 25M7864 BTA16-600SWRG BTA16-600SWRG BTA16-600SWRG
Product Name 600V 168A Triac Triacs - BTA16-600SWRG TRIACs TRIACs TRIACs Triac, 600 V, 10 Ma, 16 A, 160 A, 15 Ma, 1.3 V Rohs Compliant Stmicroelectronics TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type TO-220AB TO-220AB TO-220; TO-220 TO-220; To-220ab TO-220; TO-220-3 TO-220-3 TO-220-3
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data