STMicroelectronics, Inc. 600V 168A Triac BTA16-600CWRG

Description
TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600CWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600CWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 168A Triac
300-BTA16-600CWRG
600V 168A Triac 300-BTA16-600CWRG
TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600CWRG can be used for catalog matching and distributor lookup.

TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600CWRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA16-600CWRG - 037904-BTA16-600CWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA16-600CWRG
037904-BTA16-600CWRG
Triacs - BTA16-600CWRG 037904-BTA16-600CWRG
Manufacturer: STMicroelectronics Win Source Part Number: 037904-BTA16-600CWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 037904-BTA16-600CWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TRIACs - 6871047 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6871047
TRIACs 6871047
TRIAC 16A 600V TO220

TRIAC 16A 600V TO220

Supplier's Site
TRIACs - 1781484 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1781484
TRIACs 1781484
TRIAC 16A 600V TO220

TRIAC 16A 600V TO220

Supplier's Site
TRIACs - 497-2415-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220

Buy Now Datasheet
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 16 Amp 600 Volt

Triacs 16 Amp 600 Volt

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 16461907 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461907
Thyristor/SCR/Triac/Diac/Alternistor 16461907
SNUBBERLESS TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

SNUBBERLESS TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA16-600CWRG
Triode/MOS Tube/Transistor >> TRIACs BTA16-600CWRG
35mA 35mA 600V 1个双向可控硅 TO-220 TRIACs ROHS

35mA 35mA 600V 1个双向可控硅 TO-220 TRIACs ROHS

Supplier's Site Datasheet
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 89K1234 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
89K1234
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 89K1234
TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:35mA; Product Range:-RoHS Compliant: Yes

TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:35mA; Product Range:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA16-600CWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA16-600CWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA16-600CWRG
TRIAC ALTERNISTOR 600V 16A TO220

TRIAC ALTERNISTOR 600V 16A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 300-BTA16-600CWRG 037904-BTA16-600CWRG 6871047 497-2415-5-ND BTA16-600CWRG BTA16-600CWRG 16461907 BTA16-600CWRG 89K1234 BTA16-600CWRG
Product Name 600V 168A Triac Triacs - BTA16-600CWRG TRIACs TRIACs TRIACs Triacs Thyristor/SCR/Triac/Diac/Alternistor Triode/MOS Tube/Transistor >> TRIACs Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS
Package Type TO-220AB TO-220AB TO-220; To-220ab TO-220; TO-220-3 TO-220-3 TO-220 TO-220; TO-220AB TO-220-3
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data