STMicroelectronics, Inc. Triacs - BTA16-600BWRG BTA16-600BWRG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 091621-BTA16-600BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Family Name: BTA16-600BW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): BTA16-600BW; CTA16-600BPT; CTA16-600BW; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 091621-BTA16-600BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Family Name: BTA16-600BW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): BTA16-600BW; CTA16-600BPT; CTA16-600BW; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTA16-600BWRG - 091621-BTA16-600BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA16-600BWRG
091621-BTA16-600BWRG
Triacs - BTA16-600BWRG 091621-BTA16-600BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 091621-BTA16-600BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Family Name: BTA16-600BW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): BTA16-600BW; CTA16-600BPT; CTA16-600BW; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 091621-BTA16-600BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Family Name: BTA16-600BW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): BTA16-600BW; CTA16-600BPT; CTA16-600BW;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole Isolated 600V 16A Triac
300-BTA16-600BWRG
Through-Hole Isolated 600V 16A Triac 300-BTA16-600BWRG
TRIAC 600V 16A TO-220AB Isolated Through Hole Product overview: BTA16-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, Isolated, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600BWRG can be used for catalog matching and distributor lookup.

TRIAC 600V 16A TO-220AB Isolated Through Hole Product overview: BTA16-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, Isolated, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600BWRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 4860907 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
4860907
TRIACs 4860907
Snubberless Triac,16A,600V,BTA16 -600BWRG

Snubberless Triac,16A,600V,BTA16-600BWRG

Supplier's Site
TRIACs - 1023526 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1023526
TRIACs 1023526
Snubberless Triac,16A,600V,BTA16 -600BWRG

Snubberless Triac,16A,600V,BTA16-600BWRG

Supplier's Site
TRIACs - 4860907P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
4860907P
TRIACs 4860907P
Snubberless Triac,16A,600V,BTA16 -600BWRG

Snubberless Triac,16A,600V,BTA16-600BWRG

Supplier's Site
TRIACs - 497-3122-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA16-600BWRG
Triode/MOS Tube/Transistor >> TRIACs BTA16-600BWRG
50mA 50mA 600V 1个双向可控硅 TO-220 TRIACs ROHS

50mA 50mA 600V 1个双向可控硅 TO-220 TRIACs ROHS

Supplier's Site Datasheet
TRIAC; TO-220AB; 16A IT(AV); 16A; 2.1; 60; -40; +125; 1W PG(AV); 35 MA (MAX.) IH - 70013674 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIAC; TO-220AB; 16A IT(AV); 16A; 2.1; 60; -40; +125; 1W PG(AV); 35 MA (MAX.) IH
70013674
TRIAC; TO-220AB; 16A IT(AV); 16A; 2.1; 60; -40; +125; 1W PG(AV); 35 MA (MAX.) IH 70013674
TRIAC; TO-220AB; 16A IT(AV); 16A; 2.1; 60; -40; +125; 1W PG(AV); 35 MA (MAX.) IH

TRIAC; TO-220AB; 16A IT(AV); 16A; 2.1; 60; -40; +125; 1W PG(AV); 35 MA (MAX.) IH

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 16461895 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461895
Thyristor/SCR/Triac/Diac/Alternistor 16461895
TRIAC, 16 AMP, 600 V, OPERATING TEMPERATURE: -40 TO +125 ºC, PACKAGE: TO220, 3 PIN, SNUBBERLESS, 50 MA. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 16 AMP, 600 V, OPERATING TEMPERATURE: -40 TO +125 ºC, PACKAGE: TO220, 3 PIN, SNUBBERLESS, 50 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Triacs 16 Amp 600 Volt

Triacs 16 Amp 600 Volt

Buy Now Datasheet
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA16-600BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA16-600BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA16-600BWRG
TRIAC ALTERNISTOR 600V 16A TO220

TRIAC ALTERNISTOR 600V 16A TO220

Supplier's Site
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 89K1233 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
89K1233
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 89K1233
TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:50mA; Product Range:-RoHS Compliant: Yes

TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:50mA; Product Range:-RoHS Compliant: Yes

Supplier's Site
Triac, 600 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics - 33X4087 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics
33X4087
Triac, 600 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics 33X4087
Triac, 600 V, 50 mA, 16 A, 160 A, 50 mA, 1.5 V RoHS Compliant: Yes

Triac, 600 V, 50 mA, 16 A, 160 A, 50 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 091621-BTA16-600BWRG 300-BTA16-600BWRG 4860907 4860907P 497-3122-5-ND BTA16-600BWRG 70013674 16461895 BTA16-600BWRG BTA16-600BWRG BTA16-600BWRG 89K1233 33X4087
Product Name Triacs - BTA16-600BWRG Through-Hole Isolated 600V 16A Triac TRIACs TRIACs TRIACs Triode/MOS Tube/Transistor >> TRIACs TRIAC; TO-220AB; 16A IT(AV); 16A; 2.1; 60; -40; +125; 1W PG(AV); 35 MA (MAX.) IH Thyristor/SCR/Triac/Diac/Alternistor Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics Triac, 600 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics
Package Type TO-220AB TO-220AB TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220 TO-220 TO-220-3 TO-220-3 TO-220; TO-220AB
VDRM 600 volts 600 volts 600 volts
ITSM 16 amps
IGT 50 mA 50 mA 10 to 50 mA 50 mA
VGT 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data