TRIAC 800V 12A Logic Level TO-220AB Ins
TRIAC 800V 12A Logic Level TO-220AB Ins
TRIAC Logic - Sensitive Gate 800V 12A Through Hole TO-220AB Insulated
12A standard and Snubberless™ Triacs Product overview: BTA12-800SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-800SWRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1024692-BTA12-800SWR
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
TRIAC, 800V, 12A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes
TRIAC SENS GATE 800V 12A TO220AB
TRIAC SENS GATE 800V 12A TO220AB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 8772618 | 8772618P | 497-12444-5-ND | 300-BTA12-800SWRG | 1024692-BTA12-800SWRG | 23AH2933 | BTA12-800SWRG | BTA12-800SWRG | BTA12-800SWRG |
| Product Name | TRIACs | TRIACs | TRIACs | 12A Triac | Triacs - BTA12-800SWRG | Triac, 800V, 12A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | TO-220; To-220ab | TO-220; TO-220 | TO-220; TO-220-3 | TO-220-3 | TO-220AB | TO-220; TO-220AB | TO-220-3 | TO-220-3 | |
| Pin Count | 3 | 3 | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| VRRM | 800 volts |