TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220AB Insulated
TRIAC 800V 12A 50mA Snubberless TO220ins
TRIAC 800V 12A 50mA Snubberless TO220ins
TRIAC 800V 12A 50mA Snubberless TO220ins
12A standard and Snubberless™ Triacs Product overview: BTA12-800CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-800CWRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 012182-BTA12-800CWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Triac, 800 V, 35 mA, 12 A, 120 A, 35 mA, 1.3 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-7186-5-ND | 8290416 | 8290416P | 300-BTA12-800CWRG | 012182-BTA12-800CWRG | BTA12-800CWRG | 32R8753 |
| Product Name | TRIACs | TRIACs | TRIACs | 12A Triac | Triacs - BTA12-800CWRG | Triacs | Triac, 800 V, 35 Ma, 12 A, 120 A, 35 Ma, 1.3 V Rohs Compliant Stmicroelectronics |
| Package Type | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220 | TO-220-3 | TO-220AB | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Pin Count | 3 | 3 | |||||
| Features | Snubberless Triac | Snubberless Triac |