TRIAC 800V 12A 35mA Snubberless TO220ins
12A standard and Snubberless™ Triacs Product overview: BTA12-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-800BWRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038354-BTA12-800BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220AB Insulated
TRIAC, 800V, 12A, TO-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:12A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:120A; Holding Current Max:50mA RoHS Compliant: Yes
TRIAC ALTERNISTOR 800V TO220AB
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 8290425 | 300-BTA12-800BWRG | 038354-BTA12-800BWRG | 497-4162-5-ND | 32R8752 | BTA12-800BWRG | BTA12-800BWRG |
| Product Name | TRIACs | 12A Triac | Triacs - BTA12-800BWRG | TRIACs | Triac, 800V, 12A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Triacs | TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Package Type | TO-220; To-220ab | TO-220-3 | TO-220AB | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220-3 | |
| Pin Count | 3 | ||||||
| Features | Snubberless Triac | ||||||
| VRRM | 800 volts |