TRIAC Logic - Sensitive Gate 700V 12A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 770492-BTA12-700SWRG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 700V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Logic - Sensitive Gate
Family Name: BTA12-700SW
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): BT138-600E,127; CQ220-16M; BT138-600/DG,127; BT138-600E/DGQ;
Introduction Date: August 18, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
TRIAC,700V V(DRM),12A I(T)RMS,TO-220 Product overview: BTA12-700SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 12A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-700SWRG can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 700V 12A TO220AB
TRIAC SENS GATE 700V 12A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 497-12752-5-ND | 770492-BTA12-700SWRG | 300-BTA12-700SWRG | BTA12-700SWRG | BTA12-700SWRG | BTA12-700SWRG |
| Product Name | TRIACs | Triacs - BTA12-700SWRG | 700V 12A TO-220 Triac | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| VDRM | 700 volts | 700 volts | ||||
| ITSM | 12 amps | |||||
| IGT | 10 mA | 10 mA |