Manufacturer: STMicroelectronics
Win Source Part Number: 770493-BTA12-700CWRG
Series: Snubberless
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Configuration: Single
Voltage - Off State: 700V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Family Name: BTA12-700CW
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): CTA16-600CW; BTA312Y-600C,127; FT1614MJ00TU; CTA12-600CWPT;
Introduction Date: March 01, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
TRIAC 700V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA12-700CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-700CWRG can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 700V 12A Through Hole TO-220
TRIAC, 12A, 700V, TO-220AB; Peak Repetitive Off State Voltage:700V; On State RMS Current:12A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:120A; Holding Current Max:35mA; Product Range:-RoHS Compliant: Yes
TRIAC ALTERNISTOR 700V 12A TO220
TRIAC 700V 12A TO-220AB INS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 770493-BTA12-700CWRG | 300-BTA12-700CWRG | 497-18623-ND | 05M4693 | BTA12-700CWRG | BTA12-700CWRG | BTA12-700CWRG |
| Product Name | Triacs - BTA12-700CWRG | 700V 126A Triac | TRIACs | Triac, 12A, 700V, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs |
| Package Type | TO-220-3 | TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220-3 | TO-220-3 | |
| VDRM | 700 volts | 700 volts | |||||
| ITSM | 12 amps | ||||||
| IGT | 35 mA | 35 mA | |||||
| VGT | 1.3 volts | 1.3 volts |