TRIAC,700V V(DRM),12A I(T)RMS,TO-220 Product overview: BTA12-700BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 12A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-700BWRG can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 700V 12A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 079711-BTA12-700BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
TRIAC 12 AMP 700 VOLT ROHS COMPLIANT: YES
TRIAC ALTERNISTOR 700V TO220AB
TRIAC ALTERNISTOR 700V 12A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-BTA12-700BWRG | 497-16147-5-ND | 079711-BTA12-700BWRG | 68AH9145 | BTA12-700BWRG | BTA12-700BWRG | BTA12-700BWRG |
| Product Name | 700V 12A TO-220 Triac | TRIACs | Triacs - BTA12-700BWRG | Triac 12 Amp 700 Volt Rohs Compliant Stmicroelectronics | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | |||||
| Package Type | TO-220-3 | TO-220; TO-220-3 | TO-220AB | TO-220-3 | TO-220-3 | ||
| VRRM | 700 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 700 volts | 700 volts |