TRIAC Standard 700V 12A Through Hole TO-220
TRIAC,700V V(DRM),12A I(T)RMS,TO-220 Product overview: BTA12-700BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 12A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-700BRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 079710-BTA12-700BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
TRIAC, 700 V, 12 AMP, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
TRIAC 700V 12A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 497-4161-5-ND | 300-BTA12-700BRG | 079710-BTA12-700BRG | 16461883 | BTA12-700BRG |
| Product Name | TRIACs | 700V 12A TO-220 Triac | Triacs - BTA12-700BRG | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220AB | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | ||||
| VRRM | 700 volts | ||||
| VDRM | 700 volts | 700 volts |