Manufacturer: STMicroelectronics
Win Source Part Number: 038330-BTA12-600TWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TRIAC 600V 12A Logic Level TO-220AB Ins
TRIAC 600V 12A Logic Level TO-220AB Ins
TRIAC 600V 12A Logic Level TO-220AB Ins
TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220
TRIAC SENS GATE 600V 12A TO220AB
TRIAC, 600V, 12A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; PeakRoHS Compliant: Yes
TRIAC SENS GATE 600V 12A TO220
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 038330-BTA12-600TWRG | 8772609 | 8772609P | 497-12443-5-ND | BTA12-600TWRG | 23AH2932 | BTA12-600TWRG | BTA12-600TWRG |
| Product Name | Triacs - BTA12-600TWRG | TRIACs | TRIACs | TRIACs | TRIACs | Triac, 600V, 12A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220AB | TO-220; To-220ab | TO-220; TO-220 | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220AB | TO-220-3 | |
| VDRM | 600 volts | 600 volts | 600 volts | |||||
| ITSM | 12 amps | |||||||
| IGT | 5 mA | 5 mA | 5 mA | |||||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |