STMicroelectronics, Inc. TRIACs BTA12-600SWRG

Description
Thyristor Triac 12A 600V TO-220AB Insul.
Request a Quote Datasheet
Description
Thyristor Triac 12A 600V TO-220AB Insul.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 7142586 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142586
TRIACs 7142586
Thyristor Triac 12A 600V TO-220AB Insul.

Thyristor Triac 12A 600V TO-220AB Insul.

Supplier's Site
TRIACs - 7142586P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142586P
TRIACs 7142586P
Thyristor Triac 12A 600V TO-220AB Insul.

Thyristor Triac 12A 600V TO-220AB Insul.

Supplier's Site
TRIACs - 1686839 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686839
TRIACs 1686839
Thyristor Triac 12A 600V TO-220AB Insul.

Thyristor Triac 12A 600V TO-220AB Insul.

Supplier's Site
TRIACs - 497-12751-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220

TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 126A Triac
300-BTA12-600SWRG
600V 126A Triac 300-BTA12-600SWRG
TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA12-600SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600SWRG can be used for catalog matching and distributor lookup.

TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA12-600SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600SWRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA12-600SWRG - 038389-BTA12-600SWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA12-600SWRG
038389-BTA12-600SWRG
Triacs - BTA12-600SWRG 038389-BTA12-600SWRG
Manufacturer: STMicroelectronics Win Source Part Number: 038389-BTA12-600SWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Logic - Sensitive Gate Family Name: BTA12-600SW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): CTA12-600SW; CTA12-600SWPT; CTA12600SW; CTA12600SWPT; Introduction Date: September 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038389-BTA12-600SWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Logic - Sensitive Gate
Family Name: BTA12-600SW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): CTA12-600SW; CTA12-600SWPT; CTA12600SW; CTA12600SWPT;
Introduction Date: September 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thyristor, Triac, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics - 21M6572 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Triac, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics
21M6572
Thyristor, Triac, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics 21M6572
THYRISTOR, TRIAC, 600V, TO-220AB-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:10mA; Average On State Current:-; On State RMS Current:12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

THYRISTOR, TRIAC, 600V, TO-220AB-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:10mA; Average On State Current:-; On State RMS Current:12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 12 Amp 600 Volt

Triacs 12 Amp 600 Volt

Buy Now Datasheet
TRIAC SENS GATE 600V 12A TO220AB

TRIAC SENS GATE 600V 12A TO220AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA12-600SWRG
Triode/MOS Tube/Transistor >> TRIACs BTA12-600SWRG
15mA 10mA 600V TO-220 TRIACs ROHS

15mA 10mA 600V TO-220 TRIACs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA12-600SWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA12-600SWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA12-600SWRG
TRIAC SENS GATE 600V 12A TO220

TRIAC SENS GATE 600V 12A TO220

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors Thyristors Triacs Triacs Triacs
Product Number 7142586 7142586P 497-12751-5-ND 300-BTA12-600SWRG 038389-BTA12-600SWRG 21M6572 BTA12-600SWRG BTA12-600SWRG BTA12-600SWRG BTA12-600SWRG
Product Name TRIACs TRIACs TRIACs 600V 126A Triac Triacs - BTA12-600SWRG Thyristor, Triac, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics Triacs TRIACs Triode/MOS Tube/Transistor >> TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220AB TO-220AB TO-220; TO-220AB TO-220-3 TO-220 TO-220-3
Pin Count 3 3 3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VRRM 600 volts
Unlock Full Specs
to access all available technical data