STMicroelectronics, Inc. TRIACs BTA12-600CWRG

Description
Triacs 12 Amp 600 Volt
Request a Quote Datasheet
Description
Triacs 12 Amp 600 Volt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 151380 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
151380
TRIACs 151380
Triacs 12 Amp 600 Volt

Triacs 12 Amp 600 Volt

Supplier's Site
TRIACs - 151378 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
151378
TRIACs 151378
Triacs 12 Amp 600 Volt

Triacs 12 Amp 600 Volt

Supplier's Site
Triacs - BTA12-600CWRG - 012180-BTA12-600CWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA12-600CWRG
012180-BTA12-600CWRG
Triacs - BTA12-600CWRG 012180-BTA12-600CWRG
Manufacturer: STMicroelectronics Win Source Part Number: 012180-BTA12-600CWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 012180-BTA12-600CWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-6667-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
Through-Hole 600V 12A Triac
300-BTA12-600CWRG
Through-Hole 600V 12A Triac 300-BTA12-600CWRG
TRIAC 600V 12A TO-220AB Through Hole Product overview: BTA12-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600CWRG can be used for catalog matching and distributor lookup.

TRIAC 600V 12A TO-220AB Through Hole Product overview: BTA12-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600CWRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 12 Amp 600 Volt

Triacs 12 Amp 600 Volt

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA12-600CWRG
Triode/MOS Tube/Transistor >> TRIACs BTA12-600CWRG
35mA 35mA 600V 1个双向可控硅 TO-220 TRIACs ROHS

35mA 35mA 600V 1个双向可控硅 TO-220 TRIACs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number 151380 012180-BTA12-600CWRG 497-6667-5-ND 300-BTA12-600CWRG BTA12-600CWRG BTA12-600CWRG BTA12-600CWRG
Product Name TRIACs Triacs - BTA12-600CWRG TRIACs Through-Hole 600V 12A Triac TRIACs Triacs Triode/MOS Tube/Transistor >> TRIACs
Standards and Certifications RoHS RoHS RoHS
Package Type TO-220; TO-220AB TO-220AB TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220
VTM 1.3 volts
VDRM 600 volts 600 volts
ITSM 12 amps
Unlock Full Specs
to access all available technical data