STMicroelectronics, Inc. TRIACs BTA12-600CW

Description
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - BTA12-600CW-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220

Buy Now Datasheet
Triacs - BTA12-600CW - 1155215-BTA12-600CW - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA12-600CW
1155215-BTA12-600CW
Triacs - BTA12-600CW 1155215-BTA12-600CW
Manufacturer: STMicroelectronics Win Source Part Number: 1155215-BTA12-600CW Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1155215-BTA12-600CW
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Isolated 600V 12A Triac
300-BTA12-600CW
Isolated 600V 12A Triac 300-BTA12-600CW
600V, 12A, SNUBBERLESS TRIAC, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: BTA12-600CW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600CW can be used for catalog matching and distributor lookup.

600V, 12A, SNUBBERLESS TRIAC, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: BTA12-600CW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600CW can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA12-600CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA12-600CW
Discrete Semiconductor Products - Thyristors - TRIACs BTA12-600CW
TRIAC ALTERNISTOR 600V 12A TO220

TRIAC ALTERNISTOR 600V 12A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number BTA12-600CW-ND 1155215-BTA12-600CW 300-BTA12-600CW BTA12-600CW
Product Name TRIACs Triacs - BTA12-600CW Isolated 600V 12A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 TO-220-3 TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
VDRM 600 volts
Unlock Full Specs
to access all available technical data