Manufacturer: STMicroelectronics
Win Source Part Number: 83765-BTA12-600BW
Packaging: Tube
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 50mA
Introduction Date: August 30, 2019
Estimated EOL Date: 2033
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Industrial, Lighting
Family Part Number: BTA12
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
600V, 12A, SNUBBERLESS TRIAC, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: BTA12-600BW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600BW can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220
TRIAC ALTERNISTOR 600V 12A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 83765-BTA12-600BW | 300-BTA12-600BW | 497-2396-ND | BTA12-600BW |
| Product Name | Triacs - BTA12-600BW | Isolated 600V 12A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 | TO-220AB | TO-220; TO-220-3 | TO-220-3 |
| VDRM | 600 volts | 600 volts | ||
| ITSM | 12 amps | |||
| IGT | 50 mA | 50 mA | ||
| VGT | 1.3 volts | 1.3 volts |