STMicroelectronics, Inc. TRIACs BTA12-600BRG

Description
STMicroelectronics, BTA12-600BRG
Request a Quote Datasheet
Description
STMicroelectronics, BTA12-600BRG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 8107332P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8107332P
TRIACs 8107332P
STMicroelectronics, BTA12-600BRG

STMicroelectronics, BTA12-600BRG

Supplier's Site
TRIACs - 8107332 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8107332
TRIACs 8107332
STMicroelectronics, BTA12-600BRG

STMicroelectronics, BTA12-600BRG

Supplier's Site
TRIACs - 1687877 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1687877
TRIACs 1687877
STMicroelectronics, BTA12-600BRG

STMicroelectronics, BTA12-600BRG

Supplier's Site
Singapore, Singapore
600V 126A Triac
300-BTA12-600BRG
600V 126A Triac 300-BTA12-600BRG
TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA12-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600BRG can be used for catalog matching and distributor lookup.

TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA12-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600BRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-2388-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 12A Through Hole TO-220

TRIAC Standard 600V 12A Through Hole TO-220

Buy Now Datasheet
Triacs - BTA12-600BRG - 038470-BTA12-600BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA12-600BRG
038470-BTA12-600BRG
Triacs - BTA12-600BRG 038470-BTA12-600BRG
Manufacturer: STMicroelectronics Win Source Part Number: 038470-BTA12-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Standard Family Name: BTA12-600B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): CTA12600B; FT1217MJ00TU; CTA12600BPT; Introduction Date: September 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038470-BTA12-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Standard
Family Name: BTA12-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): CTA12600B; FT1217MJ00TU; CTA12600BPT;
Introduction Date: September 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIAC 600V 12A TO220AB

TRIAC 600V 12A TO220AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA12-600BRG
Triode/MOS Tube/Transistor >> TRIACs BTA12-600BRG
50mA 50mA 600V TO-220 TRIACs ROHS

50mA 50mA 600V TO-220 TRIACs ROHS

Supplier's Site Datasheet
Triac, 600 V, 50 Ma, 12 A, 120 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics - 25M7856 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 50 Ma, 12 A, 120 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics
25M7856
Triac, 600 V, 50 Ma, 12 A, 120 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics 25M7856
Triac, 600 V, 50 mA, 12 A, 120 A, 50 mA, 1.5 V RoHS Compliant: Yes

Triac, 600 V, 50 mA, 12 A, 120 A, 50 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 16461875 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461875
Thyristor/SCR/Triac/Diac/Alternistor 16461875
THYRISTOR, TRIAC, 600V, 50MA, 12A, 120A, 50MA, 1.5V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, TRIAC, 600V, 50MA, 12A, 120A, 50MA, 1.5V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Triacs 12 Amp 600 Volt

Triacs 12 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA12-600BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA12-600BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA12-600BRG
12A STANDARD AND SNUBBERLESS TR

12A STANDARD AND SNUBBERLESS TR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 8107332P 8107332 300-BTA12-600BRG 497-2388-5-ND 038470-BTA12-600BRG BTA12-600BRG BTA12-600BRG 25M7856 16461875 BTA12-600BRG BTA12-600BRG
Product Name TRIACs TRIACs 600V 126A Triac TRIACs Triacs - BTA12-600BRG TRIACs Triode/MOS Tube/Transistor >> TRIACs Triac, 600 V, 50 Ma, 12 A, 120 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics Thyristor/SCR/Triac/Diac/Alternistor Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Package Type TO-220; TO-220 TO-220; To-220ab TO-220AB TO-220; TO-220-3 TO-220AB TO-220-3 TO-220 TO-220-3
Pin Count 3 3
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data