10A standard and Snubberless™ Triacs Product overview: BTA10-800CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-800CWRG can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 800V 10A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 1155212-BTA10-800CWR
Series: Snubberless
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Alternistor - Snubberless
Family Name: BTA10-800CW
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): FT1014NJ00TU; CHTA12-800; Q8010L4;
Introduction Date: October 15, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TRIAC, 800V, 10A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):10A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes
TRIAC ALTERNISTOR 800V TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-BTA10-800CWRG | 497-4160-5-ND | 1155212-BTA10-800CWRG | 23AH2931 | BTA10-800CWRG | BTA10-800CWRG |
| Product Name | 10A Triac | TRIACs | Triacs - BTA10-800CWRG | Triac, 800V, 10A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Triacs | TRIACs |
| Standards and Certifications | RoHS | RoHS | ||||
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220AB | TO-220-3 | |
| VRRM | 800 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 800 volts | 800 volts |