Manufacturer: STMicroelectronics
Win Source Part Number: 770491-BTA10-800BWRG
Series: Snubberless
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Alternistor - Snubberless
Family Name: BTA10-800BW
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 50mA
Alternative Parts (Cross-Reference): FT1016NJ00TU; FT1016NH00TU; CTB12800B; BTA12-800BW3G;
Introduction Date: October 15, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
10A standard and Snubberless™ Triacs Product overview: BTA10-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-800BWRG can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 800V 10A Through Hole TO-220
TRIAC ALTERNISTOR 800V TO220AB
TRIAC, 800V, 10A, TO-220AB-3 ROHS COMPLIANT: YES
TRIAC ALTERNISTOR 800V 10A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 770491-BTA10-800BWRG | 300-BTA10-800BWRG | 497-2409-5-ND | BTA10-800BWRG | 47AK6459 | BTA10-800BWRG |
| Product Name | Triacs - BTA10-800BWRG | 10A Triac | TRIACs | TRIACs | Triac, 800V, 10A, To-220Ab-3 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 | TO-220-3 | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |
| VDRM | 800 volts | 800 volts | ||||
| ITSM | 10 amps | |||||
| IGT | 50 mA | 50 mA | ||||
| VGT | 1.3 volts | 1.3 volts |