STMicroelectronics Isolated 800V 10A Triac BTA10-800B

Description
800V, 10A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: BTA10-800B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-800B can be used for catalog matching and distributor lookup.
Request a Quote
Description
800V, 10A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: BTA10-800B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-800B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
Isolated 800V 10A Triac
300-BTA10-800B
Isolated 800V 10A Triac 300-BTA10-800B
800V, 10A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: BTA10-800B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-800B can be used for catalog matching and distributor lookup.

800V, 10A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: BTA10-800B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-800B can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA10-800B - 1155209-BTA10-800B - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA10-800B
1155209-BTA10-800B
Triacs - BTA10-800B 1155209-BTA10-800B
Manufacturer: STMicroelectronics Win Source Part Number: 1155209-BTA10-800B Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1155209-BTA10-800B
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BTA10-800B 1155209-BTA10-800B
Product Name Isolated 800V 10A Triac Triacs - BTA10-800B
Pin Count 3
Unlock Full Specs
to access all available technical data