STMicroelectronics, Inc. 700V Triac BTA10-700CWRG

Description
TRIAC ALTERNISTOR 700V TO220AB Product overview: BTA10-700CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-700CWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC ALTERNISTOR 700V TO220AB Product overview: BTA10-700CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-700CWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TRIAC ALTERNISTOR 700V TO220AB Product overview: BTA10-700CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-700CWRG can be used for catalog matching and distributor lookup.

TRIAC ALTERNISTOR 700V TO220AB Product overview: BTA10-700CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-700CWRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BTA10-700CWRG - 770490-BTA10-700CWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA10-700CWRG
770490-BTA10-700CWRG
Triacs - BTA10-700CWRG 770490-BTA10-700CWRG
Manufacturer: STMicroelectronics Win Source Part Number: 770490-BTA10-700CWRG Series: Snubberless Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 700V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A Triac Type: Alternistor - Snubberless Part Status: Obsolete(EOL) Family Name: BTA10-700CW Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 35mA Alternative Parts (Cross-Reference): BTA212X-800F; BTA12-800CW; BTA12-800CWRG; Introduction Date: October 15, 2001 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 770490-BTA10-700CWRG
Series: Snubberless
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 700V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Alternistor - Snubberless
Part Status: Obsolete(EOL)
Family Name: BTA10-700CW
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): BTA212X-800F; BTA12-800CW; BTA12-800CWRG;
Introduction Date: October 15, 2001
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-4159-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 700V 10A Through Hole TO-220

TRIAC Alternistor - Snubberless 700V 10A Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA10-700CWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA10-700CWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA10-700CWRG
TRIAC ALTERNISTOR 700V 10A TO220

TRIAC ALTERNISTOR 700V 10A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 300-BTA10-700CWRG 770490-BTA10-700CWRG 497-4159-5-ND BTA10-700CWRG
Product Name 700V Triac Triacs - BTA10-700CWRG TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220-3 TO-220-3 TO-220; TO-220-3 TO-220-3
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 700 volts 700 volts
ITSM 10 amps
Unlock Full Specs
to access all available technical data