10A standard and Snubberless™ Triacs Product overview: BTA10-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-600CWRG can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 10A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 1155208-BTA10-600CWR
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRIAC ALTERNISTOR 600V TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 300-BTA10-600CWRG | 497-12442-5-ND | 1155208-BTA10-600CWRG | BTA10-600CWRG | BTA10-600CWRG |
| Product Name | 10A Triac | TRIACs | Triacs - BTA10-600CWRG | TRIACs | Triacs |
| Standards and Certifications | RoHS |