Manufacturer: STMicroelectronics
Win Source Part Number: 012179-BTA10-600CRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 10A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
10A standard and Snubberless™ Triacs Product overview: BTA10-600CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-600CRG can be used for catalog matching and distributor lookup.
TRIAC Standard 600V 10A Through Hole TO-220
TRIAC 600V 10A TO220
Triac, 600 V, 25 mA, 10 A, 100 A, 25 mA, 1.5 V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 012179-BTA10-600CRG | 300-BTA10-600CRG | 497-7185-5-ND | BTA10-600CRG | BTA10-600CRG | BTA10-600CRG | 25M7854 |
| Product Name | Triacs - BTA10-600CRG | 10A Triac | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Triac, 600 V, 25 Ma, 10 A, 100 A, 25 Ma, 1.5 V Rohs Compliant Stmicroelectronics |
| Package Type | TO-220AB | TO-220-3 | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | ||
| VDRM | 600 volts | 600 volts | |||||
| ITSM | 10 amps | ||||||
| IGT | 25 mA | 25 mA | |||||
| VGT | 1.3 volts | 1.3 volts |