10A standard and Snubberless™ Triacs Product overview: BTA10-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-600BWRG can be used for catalog matching and distributor lookup.
Thyristor Triac 10A 600V TO-220AB Insul.
Thyristor Triac 10A 600V TO-220AB Insul.
Thyristor Triac 10A 600V TO-220AB Insul.
Manufacturer: STMicroelectronics
Win Source Part Number: 012178-BTA10-600BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 10A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
TRIAC Alternistor - Snubberless 600V 10A Through Hole TO-220
TRIAC ALTERNISTOR 600V 10A TO220
TRIAC ALTERNISTOR 600V TO220AB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 300-BTA10-600BWRG | 7142570 | 7142570P | 012178-BTA10-600BWRG | 497-3120-5-ND | BTA10-600BWRG | BTA10-600BWRG | BTA10-600BWRG |
| Product Name | 10A Triac | TRIACs | TRIACs | Triacs - BTA10-600BWRG | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Package Type | TO-220-3 | TO-220; To-220ab | TO-220; TO-220 | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |
| VRRM | 600 volts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Pin Count | 3 | 3 |