STMicroelectronics, Inc. TRIACs BTA10-600BRG

Description
TRIAC Standard 600V 10A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Standard 600V 10A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-2389-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 10A Through Hole TO-220

TRIAC Standard 600V 10A Through Hole TO-220

Buy Now Datasheet
Triacs - BTA10-600BRG - 079708-BTA10-600BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA10-600BRG
079708-BTA10-600BRG
Triacs - BTA10-600BRG 079708-BTA10-600BRG
Manufacturer: STMicroelectronics Win Source Part Number: 079708-BTA10-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 10A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 079708-BTA10-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 10A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 105A Triac
300-BTA10-600BRG
600V 105A Triac 300-BTA10-600BRG
TRIAC 600V 105A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA10-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 105A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 105A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-600BRG can be used for catalog matching and distributor lookup.

TRIAC 600V 105A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA10-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 105A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 105A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-600BRG can be used for catalog matching and distributor lookup.

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 16461867 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461867
Thyristor/SCR/Triac/Diac/Alternistor 16461867
TRIAC, 600 V, 50 MA, 10 A, 100 A, 50 MA, 1.5 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 600 V, 50 MA, 10 A, 100 A, 50 MA, 1.5 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Triacs 10 Amp 600 Volt

Triacs 10 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA10-600BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA10-600BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA10-600BRG
TRIAC 600V 10A TO220

TRIAC 600V 10A TO220

Supplier's Site
TRIAC 600V 10A TO220AB

TRIAC 600V 10A TO220AB

Supplier's Site Datasheet
Triac, 600 V, 50 Ma, 10 A, 100 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics - 25M7852 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 50 Ma, 10 A, 100 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics
25M7852
Triac, 600 V, 50 Ma, 10 A, 100 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics 25M7852
Triac, 600 V, 50 mA, 10 A, 100 A, 50 mA, 1.5 V RoHS Compliant: Yes

Triac, 600 V, 50 mA, 10 A, 100 A, 50 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number 497-2389-5-ND 079708-BTA10-600BRG 300-BTA10-600BRG 16461867 BTA10-600BRG BTA10-600BRG BTA10-600BRG 25M7852
Product Name TRIACs Triacs - BTA10-600BRG 600V 105A Triac Thyristor/SCR/Triac/Diac/Alternistor Triacs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triac, 600 V, 50 Ma, 10 A, 100 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics
Package Type TO-220; TO-220-3 TO-220AB TO-220AB TO-220-3 TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
ITSM 10 amps
IGT 50 mA 50 mA
Unlock Full Specs
to access all available technical data