STMicroelectronics, Inc. TRIACs BTA10-400CRG

Description
TRIAC Standard 400V 10A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Standard 400V 10A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-6666-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 10A Through Hole TO-220

TRIAC Standard 400V 10A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
400V 10A TO-220 Triac
300-BTA10-400CRG
400V 10A TO-220 Triac 300-BTA10-400CRG
TRIAC,400V V(DRM),10A I(T)RMS,TO-220 Product overview: BTA10-400CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-400CRG can be used for catalog matching and distributor lookup.

TRIAC,400V V(DRM),10A I(T)RMS,TO-220 Product overview: BTA10-400CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-400CRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA10-400CRG - 118737-BTA10-400CRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA10-400CRG
118737-BTA10-400CRG
Triacs - BTA10-400CRG 118737-BTA10-400CRG
Manufacturer: STMicroelectronics Win Source Part Number: 118737-BTA10-400CRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 10A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 118737-BTA10-400CRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 10A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA10-400CRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA10-400CRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA10-400CRG
TRIAC 400V 10A TO220

TRIAC 400V 10A TO220

Supplier's Site
Triac, 400V, 10A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 89K1227 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 10A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
89K1227
Triac, 400V, 10A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 89K1227
TRIAC, 400V, 10A, TO-220AB; Peak Repetitive Off State Voltage:400V; On State RMS Current:10A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:100A; Holding Current Max:25mA; Product Range:-RoHS Compliant: Yes

TRIAC, 400V, 10A, TO-220AB; Peak Repetitive Off State Voltage:400V; On State RMS Current:10A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:100A; Holding Current Max:25mA; Product Range:-RoHS Compliant: Yes

Supplier's Site
TRIAC, STANDARD; TO-220AB; 10A IT(AV); 600V; 4 A @ 125C IDRM; 2.4; 60; -40 - 70013671 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIAC, STANDARD; TO-220AB; 10A IT(AV); 600V; 4 A @ 125C IDRM; 2.4; 60; -40
70013671
TRIAC, STANDARD; TO-220AB; 10A IT(AV); 600V; 4 A @ 125C IDRM; 2.4; 60; -40 70013671
TRIAC, STANDARD; TO-220AB; 10A IT(AV); 600V; 4 A @ 125C IDRM; 2.4; 60; -40

TRIAC, STANDARD; TO-220AB; 10A IT(AV); 600V; 4 A @ 125C IDRM; 2.4; 60; -40

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Thyristors Triacs Triacs Triacs Triacs Triacs
Product Number 497-6666-5-ND 300-BTA10-400CRG 118737-BTA10-400CRG BTA10-400CRG 89K1227 70013671
Product Name TRIACs 400V 10A TO-220 Triac Triacs - BTA10-400CRG Discrete Semiconductor Products - Thyristors - TRIACs Triac, 400V, 10A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics TRIAC, STANDARD; TO-220AB; 10A IT(AV); 600V; 4 A @ 125C IDRM; 2.4; 60; -40
Package Type TO-220; TO-220-3 TO-220AB TO-220AB TO-220-3 TO-220; TO-220AB TO-220
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
VRRM 800 volts
VDRM 400 volts 400 volts 600 volts
Unlock Full Specs
to access all available technical data