TRIAC Standard 400V 10A Through Hole TO-220
TRIAC 400V 10A TO220
DISCONTINUED BY MANUFACTURER, TRIAC, 400V V(DRM), 10A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
TRIAC, 400V, 10A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; On State RMS Current IT(rms):10A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:100mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 497-2400-5-ND | BTA10-400BRG | 16461859 | 56P5859 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Thyristor/SCR/Triac/Diac/Alternistor | Triac, 400V, 10A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics |
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 400 volts | 400 volts | ||
| IGT | 50 mA | 100 mA |