STMicroelectronics, Inc. TRIACs BTA08-800BWRG

Description
TRIAC 800V 8A Snubberless TO-220AB Ins
Request a Quote Datasheet
Description
TRIAC 800V 8A Snubberless TO-220AB Ins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 8772592 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8772592
TRIACs 8772592
TRIAC 800V 8A Snubberless TO-220AB Ins

TRIAC 800V 8A Snubberless TO-220AB Ins

Supplier's Site
TRIACs - 1781494 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1781494
TRIACs 1781494
TRIAC 800V 8A Snubberless TO-220AB Ins

TRIAC 800V 8A Snubberless TO-220AB Ins

Supplier's Site
Triacs - BTA08-800BWRG - 1024685-BTA08-800BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA08-800BWRG
1024685-BTA08-800BWRG
Triacs - BTA08-800BWRG 1024685-BTA08-800BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 1024685-BTA08-800BWR G Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Insulated Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1024685-BTA08-800BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB Insulated
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-17828-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 8A Through Hole TO-220AB Insulated

TRIAC Alternistor - Snubberless 800V 8A Through Hole TO-220AB Insulated

Buy Now Datasheet
Singapore, Singapore
800V 8A 84A Triac
300-BTA08-800BWRG
800V 8A 84A Triac 300-BTA08-800BWRG
TRIAC 800V 8A(RMS) 84A 3-Pin(3+Tab) TO-220AB Tube Product overview: BTA08-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, 84A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, 84A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-800BWRG can be used for catalog matching and distributor lookup.

TRIAC 800V 8A(RMS) 84A 3-Pin(3+Tab) TO-220AB Tube Product overview: BTA08-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, 84A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, 84A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-800BWRG can be used for catalog matching and distributor lookup.

Supplier's Site
Thyristor Triac 8A 800V 50mA TO220AB - BTA08-800BWRG - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Thyristor Triac 8A 800V 50mA TO220AB
BTA08-800BWRG
Thyristor Triac 8A 800V 50mA TO220AB BTA08-800BWRG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Triac, 800V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 51AC8903 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
51AC8903
Triac, 800V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 51AC8903
TRIAC, 800V, 8A, TO-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.2V; Peak Non Repetitive Surge Current:80A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 800V, 8A, TO-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.2V; Peak Non Repetitive Surge Current:80A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA08-800BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA08-800BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA08-800BWRG
TRIAC ALTERNISTOR 800V 8A TO220

TRIAC ALTERNISTOR 800V 8A TO220

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 8772592 1024685-BTA08-800BWRG 497-17828-ND 300-BTA08-800BWRG BTA08-800BWRG 51AC8903 BTA08-800BWRG
Product Name TRIACs Triacs - BTA08-800BWRG TRIACs 800V 8A 84A Triac Thyristor Triac 8A 800V 50mA TO220AB Triac, 800V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS
Package Type TO-220; To-220ab TO-220AB Insulated TO-220; TO-220-3 Full Pack TO-220-3 TO-220AB TO-220; TO-220AB TO-220-3 Full Pack
Pin Count 3 3
Features Snubberless Triac
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data