TRIAC,700V V(DRM),8A I(T)RMS,TO-220 Product overview: BTA08-700CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-700CRG can be used for catalog matching and distributor lookup.
TRIAC Standard 700V 8A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 864812-BTA08-700CRG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 700 V 8 A Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BTA08
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: -497-4156-5, 497-4156-5, 1805-BTA08-700CRG
TRIAC 700V 8A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-BTA08-700CRG | 497-4156-5-ND | 864812-BTA08-700CRG | BTA08-700CRG |
| Product Name | 700V 8A TO-220 Triac | TRIACs | Triacs - BTA08-700CRG | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | TO-220-3 | TO-220; TO-220-3 | TO-220 | TO-220-3 |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 700 volts |