STMicroelectronics 700V 8A Triac BTA08-700B

Description
700V, 8A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, PLASTIC, TO-220AB, 3 PIN Product overview: BTA08-700B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-700B can be used for catalog matching and distributor lookup.
Request a Quote
Description
700V, 8A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, PLASTIC, TO-220AB, 3 PIN Product overview: BTA08-700B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-700B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 8A Triac
300-BTA08-700B
700V 8A Triac 300-BTA08-700B
700V, 8A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, PLASTIC, TO-220AB, 3 PIN Product overview: BTA08-700B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-700B can be used for catalog matching and distributor lookup.

700V, 8A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, PLASTIC, TO-220AB, 3 PIN Product overview: BTA08-700B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-700B can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA08-700B - 1155194-BTA08-700B - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA08-700B
1155194-BTA08-700B
Triacs - BTA08-700B 1155194-BTA08-700B
Manufacturer: STMicroelectronics Win Source Part Number: 1155194-BTA08-700B Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1155194-BTA08-700B
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BTA08-700B 1155194-BTA08-700B
Product Name 700V 8A Triac Triacs - BTA08-700B
Pin Count 3
Unlock Full Specs
to access all available technical data