Manufacturer: STMicroelectronics
Win Source Part Number: 037943-BTA08-600SWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
TRIAC 600V 8A Logic Level TO-220AB ins.
TRIAC 600V 8A Logic Level TO-220AB ins.
TRIAC 600V 8A Logic Level TO-220AB ins.
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220
TRIAC SENS GATE 600V 8A TO220AB
TRIAC, 600 V, 10 MA, 8 A, 80 A, 10 MA, 1.5 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRIAC SENS GATE 600V 8A TO220
Triac, 600 V, 10 mA, 8 A, 80 A, 10 mA, 1.5 V RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 037943-BTA08-600SWRG | 8290406P | 1458660 | 497-6665-5-ND | BTA08-600SWRG | BTA08-600SWRG | 24678602 | BTA08-600SWRG | 25M7849 |
| Product Name | Triacs - BTA08-600SWRG | TRIACs | TRIACs | TRIACs | Triacs | TRIACs | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600 V, 10 Ma, 8 A, 80 A, 10 Ma, 1.5 V Rohs Compliant Stmicroelectronics |
| Package Type | TO-220AB | TO-220; TO-220 | TO-220; To-220ab | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |||
| VDRM | 600 volts | 600 volts | |||||||
| ITSM | 8 amps | ||||||||
| IGT | 10 mA | 10 mA | |||||||
| VGT | 1.3 volts | 1.3 volts |