TRIAC,600V V(DRM),8A I(T)RMS,TO-220 Product overview: BTA08-600SRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-600SRG can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 201477-BTA08-600SRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
TRIAC SENS GATE 600V 8A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 300-BTA08-600SRG | BTA08-600SRG-ND | 201477-BTA08-600SRG | BTA08-600SRG | BTA08-600SRG |
| Product Name | 600V 8A TO-220 Triac | TRIACs | Triacs - BTA08-600SRG | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | ||||
| Package Type | TO-220-3 | TO-220; TO-220-3 | TO-220AB | TO-220-3 | |
| VRRM | 600 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts | 600 volts |