STMicroelectronics, Inc. TRIACs BTA08-600CWRG

Description
TRIAC 600V 8A 35mA Snubberless TO220ins.
Request a Quote Datasheet
Description
TRIAC 600V 8A 35mA Snubberless TO220ins.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 8290438 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8290438
TRIACs 8290438
TRIAC 600V 8A 35mA Snubberless TO220ins.

TRIAC 600V 8A 35mA Snubberless TO220ins.

Supplier's Site
TRIACs - 8290438P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8290438P
TRIACs 8290438P
TRIAC 600V 8A 35mA Snubberless TO220ins.

TRIAC 600V 8A 35mA Snubberless TO220ins.

Supplier's Site
TRIACs - 1024121 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1024121
TRIACs 1024121
TRIAC 600V 8A 35mA Snubberless TO220ins.

TRIAC 600V 8A 35mA Snubberless TO220ins.

Supplier's Site
Triacs - BTA08-600CWRG - 012177-BTA08-600CWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA08-600CWRG
012177-BTA08-600CWRG
Triacs - BTA08-600CWRG 012177-BTA08-600CWRG
Manufacturer: STMicroelectronics Win Source Part Number: 012177-BTA08-600CWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 012177-BTA08-600CWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-3748-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
Through-Hole 8A 600V Triac
300-BTA08-600CWRG
Through-Hole 8A 600V Triac 300-BTA08-600CWRG
8A 600V TRIAC, Snubberless, TO-220AB, Through Hole Product overview: BTA08-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 8A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-600CWRG can be used for catalog matching and distributor lookup.

8A 600V TRIAC, Snubberless, TO-220AB, Through Hole Product overview: BTA08-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 8A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-600CWRG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA08-600CWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA08-600CWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA08-600CWRG
TRIAC ALTERNISTOR 600V 8A TO220

TRIAC ALTERNISTOR 600V 8A TO220

Supplier's Site
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 16461847 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461847
Thyristor/SCR/Triac/Diac/Alternistor 16461847
SNUBBERLESS TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

SNUBBERLESS TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Triacs 8 Amp 600 Volt

Triacs 8 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number 8290438 8290438P 012177-BTA08-600CWRG 497-3748-5-ND 300-BTA08-600CWRG BTA08-600CWRG BTA08-600CWRG 16461847 BTA08-600CWRG
Product Name TRIACs TRIACs Triacs - BTA08-600CWRG TRIACs Through-Hole 8A 600V Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Thyristor/SCR/Triac/Diac/Alternistor Triacs
Standards and Certifications RoHS RoHS RoHS
Package Type TO-220; To-220ab TO-220; TO-220 TO-220AB TO-220; TO-220-3 TO-220AB TO-220-3 TO-220-3
Pin Count 3 3
Features Snubberless Triac Snubberless Triac
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data