Manufacturer: STMicroelectronics
Win Source Part Number: 012176-BTA08-600BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
8A 600V TRIAC, Isolated TO-220AB, Through Hole Product overview: BTA08-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 8A, 600V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, Isolated, 8A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-600BWRG can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-220
TRIAC, 600V, 8A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:80A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V 8A TO220
TRIAC; TO-220AB; 8A IT(AV); 600V; 1 MA @ 125C IDRM; 8A ON-STATE (AVG. MAX.); 8A
TRIAC ALTERNISTOR 600V TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 012176-BTA08-600BWRG | 300-BTA08-600BWRG | 497-BTA08-600BWRG-ND | 89K1223 | BTA08-600BWRG | 70013669 | BTA08-600BWRG |
| Product Name | Triacs - BTA08-600BWRG | Through-Hole Isolated 8A 600V Triac | TRIACs | Triac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | TRIAC; TO-220AB; 8A IT(AV); 600V; 1 MA @ 125C IDRM; 8A ON-STATE (AVG. MAX.); 8A | TRIACs |
| Package Type | TO-220AB | TO-220AB | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220-3 | TO-220 | TO-220-3 |
| VDRM | 600 volts | 600 volts | 600 volts | ||||
| ITSM | 8 amps | ||||||
| IGT | 50 mA | 50 mA | 50 mA | ||||
| VGT | 1.3 volts | 1.3 volts |