TRIAC Standard 400V 8A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 864811-BTA08-400CRG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 400 V 8 A Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: BTA08
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-16146-5, BTA08-400CRG-ND, -497-16146-5
TRIAC,400V V(DRM),8A I(T)RMS,TO-220 Product overview: BTA08-400CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-400CRG can be used for catalog matching and distributor lookup.
TRIAC 400V 8A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 497-16146-5-ND | 864811-BTA08-400CRG | 300-BTA08-400CRG | BTA08-400CRG | BTA08-400CRG |
| Product Name | TRIACs | Triacs - BTA08-400CRG | 400V 8A TO-220 Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 | TO-220 | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | ||||
| VRRM | 400 volts |