STMicroelectronics, Inc. 400V 8A TO-220 Triac BTA08-400BRG

Description
TRIAC,400V V(DRM),8A I(T)RMS,TO-220 Product overview: BTA08-400BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-400BRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC,400V V(DRM),8A I(T)RMS,TO-220 Product overview: BTA08-400BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-400BRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 8A TO-220 Triac
300-BTA08-400BRG
400V 8A TO-220 Triac 300-BTA08-400BRG
TRIAC,400V V(DRM),8A I(T)RMS,TO-220 Product overview: BTA08-400BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-400BRG can be used for catalog matching and distributor lookup.

TRIAC,400V V(DRM),8A I(T)RMS,TO-220 Product overview: BTA08-400BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-400BRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA08-400BRG - 770488-BTA08-400BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA08-400BRG
770488-BTA08-400BRG
Triacs - BTA08-400BRG 770488-BTA08-400BRG
Manufacturer: STMicroelectronics Win Source Part Number: 770488-BTA08-400BRG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Standard Family Name: BTA08-400B Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 50mA Alternative Parts (Cross-Reference): Q4008L4TP; CTA06-400BW; CTA08-400BWPT; Q4010L5; Introduction Date: August 18, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 770488-BTA08-400BRG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Standard
Family Name: BTA08-400B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 50mA
Alternative Parts (Cross-Reference): Q4008L4TP; CTA06-400BW; CTA08-400BWPT; Q4010L5;
Introduction Date: August 18, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-2391-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 8A Through Hole TO-220

TRIAC Standard 400V 8A Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA08-400BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA08-400BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA08-400BRG
TRIAC 400V 8A TO220

TRIAC 400V 8A TO220

Supplier's Site
TRIAC 400V 8A TO220AB

TRIAC 400V 8A TO220AB

Supplier's Site Datasheet
Triac, 400V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 56P5848 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
56P5848
Triac, 400V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 56P5848
TRIAC, 400V, 8A, TO-220AB; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:80A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 400V, 8A, TO-220AB; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:80A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number 300-BTA08-400BRG 770488-BTA08-400BRG 497-2391-5-ND BTA08-400BRG BTA08-400BRG 56P5848
Product Name 400V 8A TO-220 Triac Triacs - BTA08-400BRG TRIACs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triac, 400V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
Standards and Certifications RoHS RoHS
Package Type TO-220-3 TO-220-3 TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220; TO-220AB
VRRM 400 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 400 volts 400 volts
Unlock Full Specs
to access all available technical data