6A standard and Snubberless™ Triacs Product overview: BTA06-800TWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA06-800TWRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 770487-BTA06-800TWRG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Logic - Sensitive Gate
Family Name: BTA06-800TW
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Alternative Parts (Cross-Reference): CTA06-800TWPT; CTA06-800TW; CTA06800TW; CTA06800TWPT;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
TRIAC Logic - Sensitive Gate 800V 6A Through Hole TO-220
TRIAC SENS GATE 800V 6A TO220AB
Triacs 6 A IT 600/800 V 5 to 50 IGT mA
TRIAC SENS GATE 800V 6A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 300-BTA06-800TWRG | 770487-BTA06-800TWRG | 497-10406-5-ND | BTA06-800TWRG | BTA06-800TWRG | BTA06-800TWRG |
| Product Name | 6A Triac | Triacs - BTA06-800TWRG | TRIACs | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||||
| Package Type | TO-220AB | TO-220-3 | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |
| VRRM | 800 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 800 volts | 800 volts |