STMicroelectronics Triacs - BTA06-800TW BTA06-800TW

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1155184-BTA06-800TW Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1155184-BTA06-800TW Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTA06-800TW - 1155184-BTA06-800TW - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA06-800TW
1155184-BTA06-800TW
Triacs - BTA06-800TW 1155184-BTA06-800TW
Manufacturer: STMicroelectronics Win Source Part Number: 1155184-BTA06-800TW Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1155184-BTA06-800TW
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Isolated 800V 6A Triac
300-BTA06-800TW
Isolated 800V 6A Triac 300-BTA06-800TW
800V, 6A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: BTA06-800TW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA06-800TW can be used for catalog matching and distributor lookup.

800V, 6A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: BTA06-800TW from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA06-800TW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Triacs Triacs
Product Number 1155184-BTA06-800TW 300-BTA06-800TW
Product Name Triacs - BTA06-800TW Isolated 800V 6A Triac
Pin Count 3
Unlock Full Specs
to access all available technical data