STMicroelectronics, Inc. 6A Triac BTA06-800BWRG

Description
6A standard and Snubberless™ Triacs Product overview: BTA06-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA06-800BWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A standard and Snubberless™ Triacs Product overview: BTA06-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA06-800BWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A standard and Snubberless™ Triacs Product overview: BTA06-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA06-800BWRG can be used for catalog matching and distributor lookup.

6A standard and Snubberless™ Triacs Product overview: BTA06-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA06-800BWRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA06-800BWRG - 1024680-BTA06-800BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA06-800BWRG
1024680-BTA06-800BWRG
Triacs - BTA06-800BWRG 1024680-BTA06-800BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 1024680-BTA06-800BWR G Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 6A Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1024680-BTA06-800BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-7184-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 6A Through Hole TO-220

TRIAC Alternistor - Snubberless 800V 6A Through Hole TO-220

Buy Now Datasheet
TRIACs - 8772598 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8772598
TRIACs 8772598
TRIAC 800V 6A Snubberless TO-220AB Ins

TRIAC 800V 6A Snubberless TO-220AB Ins

Supplier's Site
TRIACs - 1781495 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1781495
TRIACs 1781495
TRIAC 800V 6A Snubberless TO-220AB Ins

TRIAC 800V 6A Snubberless TO-220AB Ins

Supplier's Site
Triac, 800V, 6A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 23AH2930 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 6A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
23AH2930
Triac, 800V, 6A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 23AH2930
TRIAC, 800V, 6A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):6A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak RoHS Compliant: Yes

TRIAC, 800V, 6A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):6A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA06-800BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA06-800BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA06-800BWRG
TRIAC ALTERNISTOR 800V 6A TO220

TRIAC ALTERNISTOR 800V 6A TO220

Supplier's Site
TRIAC ALTERNISTOR 800V TO220AB

TRIAC ALTERNISTOR 800V TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 6A TRIACS

Triacs 6A TRIACS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number 300-BTA06-800BWRG 1024680-BTA06-800BWRG 497-7184-5-ND 8772598 23AH2930 BTA06-800BWRG BTA06-800BWRG BTA06-800BWRG
Product Name 6A Triac Triacs - BTA06-800BWRG TRIACs TRIACs Triac, 800V, 6A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs
Standards and Certifications RoHS RoHS RoHS
Package Type TO-220-3 TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220AB TO-220-3 TO-220-3
VRRM 800 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts 800 volts
Unlock Full Specs
to access all available technical data