Manufacturer: STMicroelectronics
Win Source Part Number: 037700-BTA06-600TWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-220
TRIAC 600V 6A Logic Level TO-220AB ins.
TRIAC 600V 6A Logic Level TO-220AB ins.
Triacs 6 Amp 600 Volt Snubberless 5mA
TRIAC, 600V, 6A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:6A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:60A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC SENS GATE 600V 6A TO220
| Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 037700-BTA06-600TWRG | 497-3386-5-ND | 8293809 | BTA06-600TWRG | 25M7847 | BTA06-600TWRG |
| Product Name | Triacs - BTA06-600TWRG | TRIACs | TRIACs | Triacs | Triac, 600V, 6A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220AB | TO-220-3 | |
| VDRM | 600 volts | 600 volts | ||||
| ITSM | 6 amps | |||||
| IGT | 5 mA | 5 mA | ||||
| VGT | 1.3 volts | 1.3 volts |