Manufacturer: STMicroelectronics
Win Source Part Number: 012174-BTA06-600TRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
TRIAC 600V 63A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA06-600TRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 63A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 63A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA06-600TRG can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-220
TRIAC SENS GATE 600V 6A TO220
TRIAC SENS GATE 600V 6A TO220AB
Triacs 6 Amp 600 Volt Standard 5mA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 012174-BTA06-600TRG | 300-BTA06-600TRG | 497-3119-5-ND | BTA06-600TRG | BTA06-600TRG | BTA06-600TRG |
| Product Name | Triacs - BTA06-600TRG | 600V 63A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs |
| Package Type | TO-220AB | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |
| VDRM | 600 volts | 600 volts | ||||
| ITSM | 6 amps | |||||
| IGT | 5 mA | 5 mA | ||||
| VGT | 1.3 volts | 1.3 volts |