Manufacturer: STMicroelectronics
Win Source Part Number: 038064-BTA06-600SWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-220
TRIAC SENS GATE 600V 6A TO220AB
TRIAC SENS GATE 600V 6A TO220
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | 038064-BTA06-600SWRG | 497-BTA06-600SWRG-ND | BTA06-600SWRG | BTA06-600SWRG | BTA06-600SWRG |
| Product Name | Triacs - BTA06-600SWRG | TRIACs | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |
| VDRM | 600 volts | 600 volts | |||
| ITSM | 6 amps | ||||
| IGT | 10 mA | 10 mA |