Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):6A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; Holding Current Max Ih:25mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Triacs |
| Product Number | 15AC2225 |
| Product Name | Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics |
| Standards and Certifications | RoHS |
| Package Type | TO-220; TO-220AB |
| VDRM | 600 volts |