Manufacturer: STMicroelectronics
Win Source Part Number: 037158-BTA06-600BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
TRIAC 600V 6A 50mA Snubberless TO220ins.
TRIAC 600V 6A 50mA Snubberless TO220ins.
TRIAC Alternistor - Snubberless 600V 6A Through Hole TO-220
Triac, 600 V, 50 mA, 6 A, 60 A, 50 mA, 1.5 V RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V TO220AB
TRIAC ALTERNISTOR 600V 6A TO220
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 037158-BTA06-600BWRG | 8293806 | 497-3117-5-ND | 05M4670 | BTA06-600BWRG | BTA06-600BWRG | BTA06-600BWRG |
| Product Name | Triacs - BTA06-600BWRG | TRIACs | TRIACs | Triac, 600 V, 50 Ma, 6 A, 60 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220AB | TO-220; To-220ab | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | ||
| VDRM | 600 volts | 600 volts | |||||
| ITSM | 6 amps | ||||||
| IGT | 50 mA | 50 mA | |||||
| VGT | 1.3 volts | 1.3 volts |