Manufacturer: STMicroelectronics
Win Source Part Number: 770486-BTA06-400TRG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Logic - Sensitive Gate
Family Name: BTA06-400T
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Alternative Parts (Cross-Reference): CTA06-400SWPT; CTA08400SWPT; CTB06-400SWPT; CTA08-400SW;
Introduction Date: August 18, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
TRIAC,400V V(DRM),6A I(T)RMS,TO-220 Product overview: BTA06-400TRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 6A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA06-400TRG can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 400V 6A Through Hole TO-220
TRIAC SENS GATE 400V 6A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 770486-BTA06-400TRG | 300-BTA06-400TRG | 497-6660-5-ND | BTA06-400TRG | BTA06-400TRG |
| Product Name | Triacs - BTA06-400TRG | 400V 6A TO-220 Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220-3 | TO-220-3 | TO-220; TO-220-3 | TO-220-3 | |
| VDRM | 400 volts | 400 volts | |||
| ITSM | 6 amps | ||||
| IGT | 5 mA | 5 mA | |||
| VGT | 1.3 volts | 1.3 volts |